Panasonic Res, 3K09, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB3091X

Description
RES, 3K09, 0.1%, 0.063W, METAL FILM/0402; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 3K09, 0.1%, 0.063W, METAL FILM/0402; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 3K09, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8810 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K09, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8810
Res, 3K09, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8810
RES, 3K09, 0.1%, 0.063W, METAL FILM/0402; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 3K09, 0.1%, 0.063W, METAL FILM/0402; Resistance:3.09kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W8810
Product Name Res, 3K09, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 3090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C561J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details