Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB3012X

Description
RES SMD 30.1KOHM 0.1% 1/16W 0402
Description
RES SMD 30.1KOHM 0.1% 1/16W 0402

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AEB3012X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB3012X
Resistors - Chip Resistor - Surface Mount ERA-2AEB3012X
RES SMD 30.1KOHM 0.1% 1/16W 0402

RES SMD 30.1KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 30K1, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8806 - Newark, An Avnet Company
Chicago, IL, United States
Res, 30K1, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8806
Res, 30K1, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8806
RES, 30K1, 0.1%, 0.063W, METAL FILM/0402; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 30K1, 0.1%, 0.063W, METAL FILM/0402; Resistance:30.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2AEB3012X 49W8806
Product Name Resistors - Chip Resistor - Surface Mount Res, 30K1, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 30100 ohms 30100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1879208-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details