Panasonic Chip Resistor - Surface Mount ERA-2AEB2871X

Description
RES SMD 2.87KOHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 2.87KOHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2AEB2871X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB2871X
Chip Resistor - Surface Mount ERA-2AEB2871X
RES SMD 2.87KOHM 0.1% 1/16W 0402

RES SMD 2.87KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 2K87, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8798 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K87, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8798
Res, 2K87, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8798
RES, 2K87, 0.1%, 0.063W, METAL FILM/0402; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 2K87, 0.1%, 0.063W, METAL FILM/0402; Resistance:2.87kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERA-2AEB2871X 49W8798
Product Name Chip Resistor - Surface Mount Res, 2K87, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Resistance Range 2870 ohms 2870 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details