Panasonic SMD 287 OHM 16W Resistor ERA-2AEB2870X

Description
RES SMD 287 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2870X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 287 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 287 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2870X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 287 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2870X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 287 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 287 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2870X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 287 OHM 16W Resistor
52-ERA-2AEB2870X
SMD 287 OHM 16W Resistor 52-ERA-2AEB2870X
RES SMD 287 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2870X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 287 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 287 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2870X can be used for catalog matching and distributor lookup.

RES SMD 287 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2870X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 287 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 287 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2870X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 49W8797 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
49W8797
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 49W8797
Thin Film Resistor,Chip,0402,1 /16W, 0.1% RoHS Compliant: Yes

Thin Film Resistor,Chip,0402,1/16W, 0.1% RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB2870X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB2870X
Resistors - Chip Resistor - Surface Mount ERA-2AEB2870X
RES SMD 287 OHM 0.1% 1/16W 0402

RES SMD 287 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AEB2870X 49W8797 ERA-2AEB2870X
Product Name SMD 287 OHM 16W Resistor Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402 0402; 0402 (1005 Metric)
Resistance Range 287 ohms 287 ohms
Power Rating 0.0630 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details