RES SMD 2.8K OHM 0.1% 1/16W 0402
RES, 2K8, 0.1%, 0.063W, METAL FILM, 0402; Resistance:2.8kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
RES SMD 2.8K OHM 0.1% 1/16W 0402
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | ERA-2AEB2801X | 49W8795 | ERA-2AEB2801X |
| Product Name | Resistors - Chip Resistor - Surface Mount | Res, 2K8, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic | Chip Resistor - Surface Mount |
| Technology / Construction | Thin Film (Chip) | MetalFilm | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | |
| Resistance Range | 2800 ohms | 2800 ohms | 2800 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |