Panasonic SMD 280 OHM 16W Resistor ERA-2AEB2800X

Description
RES SMD 280 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2800X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 280 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2800X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 280 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2800X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 280 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2800X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 280 OHM 16W Resistor
52-ERA-2AEB2800X
SMD 280 OHM 16W Resistor 52-ERA-2AEB2800X
RES SMD 280 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2800X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 280 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2800X can be used for catalog matching and distributor lookup.

RES SMD 280 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2800X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 280 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 280 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2800X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 280R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8794 - Newark, An Avnet Company
Chicago, IL, United States
Res, 280R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8794
Res, 280R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8794
RES, 280R, 0.1%, 0.063W, METAL FILM/0402; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 280R, 0.1%, 0.063W, METAL FILM/0402; Resistance:280ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9740 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9740
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9740
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet
Res Thin Film 0402 280 Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R - 590-ERA-2AEB2800X - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0402 280 Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R
590-ERA-2AEB2800X
Res Thin Film 0402 280 Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R 590-ERA-2AEB2800X
Res Thin Film 0402 280 Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R

Res Thin Film 0402 280 Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AEB2800X 49W8794 56AK9740 590-ERA-2AEB2800X
Product Name SMD 280 OHM 16W Resistor Res, 280R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic Res Thin Film 0402 280 Ohm 0.1% 0.063W(1/16W) ±25ppm/C Pad SMD Automotive T/R
Technology / Construction Thin Film MetalFilm Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402 Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 280 ohms 280 ohms 280 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176092-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1400 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details