Panasonic Res, Metal Film (Thin Film), 27K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic ERA-2AEB273X.

Description
RES, METAL FILM (THIN FILM), 27K, 0.1%, 0.063W, 0402, REEL; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 27K, 0.1%, 0.063W, 0402, REEL; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 27K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 29AC5526 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 27K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
29AC5526
Res, Metal Film (Thin Film), 27K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 29AC5526
RES, METAL FILM (THIN FILM), 27K, 0.1%, 0.063W, 0402, REEL; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 27K, 0.1%, 0.063W, 0402, REEL; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5526
Product Name Res, Metal Film (Thin Film), 27K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 27000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers