Panasonic Chip Resistor - Surface Mount - ERA-2AEB273X ERA-2AEB273X

Description
Manufacturer: Panasonic Win Source Part Number: 918501-ERA-2AEB273X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P27KDCTR, P27KDCCT, ERA2AEB273X, P27KDCDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918501-ERA-2AEB273X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P27KDCTR, P27KDCCT, ERA2AEB273X, P27KDCDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AEB273X
918501-ERA-2AEB273X
Chip Resistor - Surface Mount - ERA-2AEB273X 918501-ERA-2AEB273X
Manufacturer: Panasonic Win Source Part Number: 918501-ERA-2AEB273X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P27KDCTR, P27KDCCT, ERA2AEB273X, P27KDCDKR

Manufacturer: Panasonic
Win Source Part Number: 918501-ERA-2AEB273X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 27 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P27KDCTR, P27KDCCT, ERA2AEB273X, P27KDCDKR

Buy Now Datasheet
Singapore, Singapore
SMD 25V 63mW Resistor
52-ERA-2AEB273X
SMD 25V 63mW Resistor 52-ERA-2AEB273X
0402 SMD Thin Film Resistor, 27kR, 0.1%, 25V, 63mW Product overview: ERA-2AEB273X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB273X can be used for catalog matching and distributor lookup.

0402 SMD Thin Film Resistor, 27kR, 0.1%, 25V, 63mW Product overview: ERA-2AEB273X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB273X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 27K, 0.1%, 0.063W, 0402; Resistance Panasonic - 05X8516 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 27K, 0.1%, 0.063W, 0402; Resistance Panasonic
05X8516
Res, Metal Film (Thin Film), 27K, 0.1%, 0.063W, 0402; Resistance Panasonic 05X8516
RES, METAL FILM (THIN FILM), 27K, 0.1%, 0.063W, 0402; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 27K, 0.1%, 0.063W, 0402; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 27K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 49W8790 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 27K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
49W8790
Res, Metal Film (Thin Film), 27K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 49W8790
RES, METAL FILM (THIN FILM), 27K, 0.1%, 0.063W, 0402, REEL; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 27K, 0.1%, 0.063W, 0402, REEL; Resistance:27kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2AEB273X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB273X
Chip Resistor - Surface Mount ERA-2AEB273X
RES SMD 27K OHM 0.1% 1/16W 0402

RES SMD 27K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 918501-ERA-2AEB273X 52-ERA-2AEB273X 05X8516 49W8790 ERA-2AEB273X
Product Name Chip Resistor - Surface Mount - ERA-2AEB273X SMD 25V 63mW Resistor Res, Metal Film (Thin Film), 27K, 0.1%, 0.063W, 0402; Resistance Panasonic Res, Metal Film (Thin Film), 27K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 27000 ohms 27000 ohms 27000 ohms 27000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2176091-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 66.5 ohms
View Details
3 suppliers