The Res, 26K7, 0.1%, 0.063W, Metal Film/0402 is a high reliability thin film chip resistor designed for stable performance in demanding environments. It operates within a temperature range of -55°C to +155°C and is rated for a maximum power of 63mW. The resistor features a resistance tolerance of ±0.1% and a low temperature coefficient of resistance (TCR) of ±15vó10^-6/K, ensuring high accuracy and minimal drift over temperature variations. It is compliant with AEC-Q200 standards, making it suitable for automotive applications. The product is RoHS compliant and is available in a compact 0402 package, facilitating easy integration into various circuit designs.
RES, 26K7, 0.1%, 0.063W, METAL FILM/0402; Resistance:26.7kohm;
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 49W8787 |
| Product Name | Res, 26K7, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | 0402; 0402 [1005 Metric] |
| Resistance Range | 26700 ohms |