Panasonic SMD 26.1KOHM 16W Resistor ERA-2AEB2612X

Description
RES SMD 26.1KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2612X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26.1KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 26.1KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2612X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 26.1KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2612X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26.1KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 26.1KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2612X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 26.1KOHM 16W Resistor
52-ERA-2AEB2612X
SMD 26.1KOHM 16W Resistor 52-ERA-2AEB2612X
RES SMD 26.1KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2612X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26.1KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 26.1KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2612X can be used for catalog matching and distributor lookup.

RES SMD 26.1KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2612X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26.1KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 26.1KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2612X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057421-ERA-2AEB2612X
Resistors - Chip Resistor - Surface Mount 1057421-ERA-2AEB2612X
Win Source Part Number: 1057421-ERA-2AEB2612 X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 26.1 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CPF0402B26K1E1; RT0402BRD0726K1L; RN731ETTP2492B25; RT0402BRE0726K1L; RT0402BRD0727K4LERA2 AEB2612X; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-2AEB2612X-ND,ERA -2AEB2612P,P26.1KDCD KR,ERA2AEB2612X,P26. 1KDCCT,P26.1KDCTR Base Product Number: ERA-2AE

Win Source Part Number: 1057421-ERA-2AEB2612X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 26.1 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CPF0402B26K1E1; RT0402BRD0726K1L; RN731ETTP2492B25; RT0402BRE0726K1L; RT0402BRD0727K4LERA2AEB2612X;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA-2AEB2612X-ND,ERA-2AEB2612P,P26.1KDCDKR,ERA2AEB2612X,P26.1KDCCT,P26.1KDCTR
Base Product Number: ERA-2AE

Buy Now Datasheet
Res, 26K1, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 26K1, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8784
Res, 26K1, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8784
RES, 26K1, 0.1%, 0.063W, METAL FILM/0402; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 26K1, 0.1%, 0.063W, METAL FILM/0402; Resistance:26.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9736 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9736
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9736
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-ERA-2AEB2612X 1057421-ERA-2AEB2612X 49W8784 56AK9736
Product Name SMD 26.1KOHM 16W Resistor Resistors - Chip Resistor - Surface Mount Res, 26K1, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 26100 ohms 26100 ohms 26100 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details