Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB2611X

Description
RES SMD 2.61KOHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 2.61KOHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AEB2611X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB2611X
Resistors - Chip Resistor - Surface Mount ERA-2AEB2611X
RES SMD 2.61KOHM 0.1% 1/16W 0402

RES SMD 2.61KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 2K61, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8783 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K61, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8783
Res, 2K61, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8783
RES, 2K61, 0.1%, 0.063W, METAL FILM/0402; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 2K61, 0.1%, 0.063W, METAL FILM/0402; Resistance:2.61kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9735 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9735
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9735
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number ERA-2AEB2611X 49W8783 56AK9735
Product Name Resistors - Chip Resistor - Surface Mount Res, 2K61, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 2610 ohms 2610 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details