Win Source Part Number: 1057420-ERA-2AEB2610
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 261 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CPF0402B261RE1; RT0402BRD07249RL; RT0402BRD07240RL; RT0402BRD07255RL; ERA2AEB2430X; ERA-2AEB2550X; RN731ETTP2490B25ERA2
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: P261DCCT,P261DCDKR,P
Base Product Number: ERA-2AE
RES SMD 261 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2610X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 261 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 261 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2610X can be used for catalog matching and distributor lookup.
RES, 261R, 0.1%, 0.063W, METAL FILM/0402; Resistance:261ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
RES SMD 261 OHM 0.1% 1/16W 0402
RES SMD 261 OHM 0.1% 1/16W 0402
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors | Resistors |
| Product Number | 1057420-ERA-2AEB2610X | 52-ERA-2AEB2610X | 49W8782 | ERA-2AEB2610X | ERA-2AEB2610X |
| Product Name | Resistors - Chip Resistor - Surface Mount | SMD 261 OHM 16W Resistor | Res, 261R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film | MetalFilm | Thin Film (Chip) | Thin Film (Chip) |
| Resistance Range | 261 ohms | 261 ohms | 261 ohms | 261 ohms | 261 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % | |
| Temperature Coefficient | 25 ±ppm/°C | ||||
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0630 watts | 0.0630 to 0.0625 watts | 0.0630 to 0.0625 watts |