Panasonic Res, 24K9, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB2492X

Description
RES, 24K9, 0.1%, 0.063W, METAL FILM/0402; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 24K9, 0.1%, 0.063W, METAL FILM/0402; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 24K9, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8778 - Newark, An Avnet Company
Chicago, IL, United States
Res, 24K9, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8778
Res, 24K9, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8778
RES, 24K9, 0.1%, 0.063W, METAL FILM/0402; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 24K9, 0.1%, 0.063W, METAL FILM/0402; Resistance:24.9kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W8778
Product Name Res, 24K9, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 24900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614353-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2800 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details