Panasonic Res, Metal Film (Thin Film), 2K4, 0.1%, 0.063W, 0402; Resistance Panasonic ERA-2AEB242X.

Description
RES, METAL FILM (THIN FILM), 2K4, 0.1%, 0.063W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 2K4, 0.1%, 0.063W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K4, 0.1%, 0.063W, 0402; Resistance Panasonic - 23AC4579 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K4, 0.1%, 0.063W, 0402; Resistance Panasonic
23AC4579
Res, Metal Film (Thin Film), 2K4, 0.1%, 0.063W, 0402; Resistance Panasonic 23AC4579
RES, METAL FILM (THIN FILM), 2K4, 0.1%, 0.063W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K4, 0.1%, 0.063W, 0402; Resistance:2.4kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 23AC4579
Product Name Res, Metal Film (Thin Film), 2K4, 0.1%, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 2400 ohms
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1468281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details