Panasonic Res, 2K37, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB2371X

Description
RES, 2K37, 0.1%, 0.063W, METAL FILM/0402; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 2K37, 0.1%, 0.063W, METAL FILM/0402; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 2K37, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K37, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8768
Res, 2K37, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8768
RES, 2K37, 0.1%, 0.063W, METAL FILM/0402; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 2K37, 0.1%, 0.063W, METAL FILM/0402; Resistance:2.37kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-2AEB2371X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB2371X
Resistors - Chip Resistor - Surface Mount ERA-2AEB2371X
RES SMD 2.37KOHM 0.1% 1/16W 0402

RES SMD 2.37KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors
Product Number 49W8768 ERA-2AEB2371X
Product Name Res, 2K37, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 2370 ohms 2370 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 1-2176772-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers