Panasonic SMD 237 OHM 16W Resistor ERA-2AEB2370X

Description
RES SMD 237 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2370X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 237 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 237 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2370X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 237 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2370X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 237 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 237 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2370X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 237 OHM 16W Resistor
52-ERA-2AEB2370X
SMD 237 OHM 16W Resistor 52-ERA-2AEB2370X
RES SMD 237 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2370X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 237 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 237 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2370X can be used for catalog matching and distributor lookup.

RES SMD 237 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2370X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 237 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 237 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2370X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AEB2370X
918500-ERA-2AEB2370X
Chip Resistor - Surface Mount - ERA-2AEB2370X 918500-ERA-2AEB2370X
Manufacturer: Panasonic Win Source Part Number: 918500-ERA-2AEB2370X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P237DCTR, ERA-2AEB2370P, P237DCCT, P237DCDKR, ERA2AEB2370X, ERA-2AEB2370X-ND

Manufacturer: Panasonic
Win Source Part Number: 918500-ERA-2AEB2370X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 237 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P237DCTR, ERA-2AEB2370P, P237DCCT, P237DCDKR, ERA2AEB2370X, ERA-2AEB2370X-ND

Buy Now Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 49W8767 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
49W8767
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 49W8767
Thin Film Resistor,Chip,0402,1 /16W, 0.1% RoHS Compliant: Yes

Thin Film Resistor,Chip,0402,1/16W, 0.1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AEB2370X 918500-ERA-2AEB2370X 49W8767
Product Name SMD 237 OHM 16W Resistor Chip Resistor - Surface Mount - ERA-2AEB2370X Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 237 ohms
Power Rating 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details