Panasonic SMD 23.2KOHM 16W Resistor ERA-2AEB2322X

Description
RES SMD 23.2KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2322X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23.2KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 23.2KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2322X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 23.2KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2322X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23.2KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 23.2KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2322X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 23.2KOHM 16W Resistor
52-ERA-2AEB2322X
SMD 23.2KOHM 16W Resistor 52-ERA-2AEB2322X
RES SMD 23.2KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2322X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23.2KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 23.2KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2322X can be used for catalog matching and distributor lookup.

RES SMD 23.2KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2322X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 23.2KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 23.2KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2322X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AEB2322X
870706-ERA-2AEB2322X
Chip Resistor - Surface Mount - ERA-2AEB2322X 870706-ERA-2AEB2322X
Manufacturer: Panasonic Win Source Part Number: 870706-ERA-2AEB2322X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 23.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-2AEB2322X-ND, ERA-2AEB2322P, P23.2KDCCT, P23.2KDCTR, P23.2KDCDKR, ERA2AEB2322X

Manufacturer: Panasonic
Win Source Part Number: 870706-ERA-2AEB2322X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 23.2 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-2AEB2322X-ND, ERA-2AEB2322P, P23.2KDCCT, P23.2KDCTR, P23.2KDCDKR, ERA2AEB2322X

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB2322X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB2322X
Resistors - Chip Resistor - Surface Mount ERA-2AEB2322X
RES SMD 23.2KOHM 0.1% 1/16W 0402

RES SMD 23.2KOHM 0.1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - ERA-2AEB2322X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB2322X
Chip Resistor - Surface Mount ERA-2AEB2322X
RES SMD 23.2KOHM 0.1% 1/16W 0402

RES SMD 23.2KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, 23K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8766 - Newark, An Avnet Company
Chicago, IL, United States
Res, 23K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8766
Res, 23K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8766
RES, 23K2, 0.1%, 0.063W, METAL FILM/0402; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 23K2, 0.1%, 0.063W, METAL FILM/0402; Resistance:23.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9719 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9719
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9719
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERA-2AEB2322X 870706-ERA-2AEB2322X ERA-2AEB2322X ERA-2AEB2322X 49W8766 56AK9719
Product Name SMD 23.2KOHM 16W Resistor Chip Resistor - Surface Mount - ERA-2AEB2322X Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 23K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 23200 ohms 23200 ohms 23200 ohms 23200 ohms
Power Rating 0.0630 watts 0.0630 to 0.0625 watts 0.0630 to 0.0625 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1468289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details