Panasonic SMD 16W Resistor ERA-2AEB2262X

Description
22.6kR 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB2262X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2262X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22.6kR 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB2262X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2262X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16W Resistor
52-ERA-2AEB2262X
SMD 16W Resistor 52-ERA-2AEB2262X
22.6kR 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB2262X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2262X can be used for catalog matching and distributor lookup.

22.6kR 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB2262X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2262X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES SMD 22.6KOHM 0.1% 1/16W 0402 - 590-ERA-2AEB2262X - Utmel Electronic Limited
Hong Kong, China
RES SMD 22.6KOHM 0.1% 1/16W 0402
590-ERA-2AEB2262X
RES SMD 22.6KOHM 0.1% 1/16W 0402 590-ERA-2AEB2262X
RES SMD 22.6KOHM 0.1% 1/16W 0402

RES SMD 22.6KOHM 0.1% 1/16W 0402

Supplier's Site
Res, 22K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8763 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8763
Res, 22K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8763
RES, 22K6, 0.1%, 0.063W, METAL FILM/0402; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 22K6, 0.1%, 0.063W, METAL FILM/0402; Resistance:22.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AEB2262X 590-ERA-2AEB2262X 49W8763
Product Name SMD 16W Resistor RES SMD 22.6KOHM 0.1% 1/16W 0402 Res, 22K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Resistance Range 22600 ohms 22600 ohms 22600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 50 volts 50 volts
Operating AC Voltage 50 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R152JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details