Panasonic Res, Metal Film (Thin Film), 2K2, 0.1%, 0.063W, 0402; Resistance Panasonic ERA-2AEB222X

Description
RES, METAL FILM (THIN FILM), 2K2, 0.1%, 0.063W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 2K2, 0.1%, 0.063W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 2K2, 0.1%, 0.063W, 0402; Resistance Panasonic - 05X8513 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K2, 0.1%, 0.063W, 0402; Resistance Panasonic
05X8513
Res, Metal Film (Thin Film), 2K2, 0.1%, 0.063W, 0402; Resistance Panasonic 05X8513
RES, METAL FILM (THIN FILM), 2K2, 0.1%, 0.063W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K2, 0.1%, 0.063W, 0402; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K2, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 55W9403 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K2, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
55W9403
Res, Metal Film (Thin Film), 2K2, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 55W9403
RES, METAL FILM (THIN FILM), 2K2, 0.1%, 0.063W, 0402, REEL; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K2, 0.1%, 0.063W, 0402, REEL; Resistance:2.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8513 55W9403
Product Name Res, Metal Film (Thin Film), 2K2, 0.1%, 0.063W, 0402; Resistance Panasonic Res, Metal Film (Thin Film), 2K2, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 2200 ohms 2200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details