Panasonic Chip Resistor - Surface Mount - ERA-2AEB2210X ERA-2AEB2210X

Description
Manufacturer: Panasonic Win Source Part Number: 918499-ERA-2AEB2210X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 221 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AEB2210X, P221DCTR, P221DCDKR, P221DCCT, ERA-2AEB2210P, ERA-2AEB2210X-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918499-ERA-2AEB2210X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 221 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AEB2210X, P221DCTR, P221DCDKR, P221DCCT, ERA-2AEB2210P, ERA-2AEB2210X-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AEB2210X
918499-ERA-2AEB2210X
Chip Resistor - Surface Mount - ERA-2AEB2210X 918499-ERA-2AEB2210X
Manufacturer: Panasonic Win Source Part Number: 918499-ERA-2AEB2210X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 221 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA2AEB2210X, P221DCTR, P221DCDKR, P221DCCT, ERA-2AEB2210P, ERA-2AEB2210X-ND

Manufacturer: Panasonic
Win Source Part Number: 918499-ERA-2AEB2210X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 221 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA2AEB2210X, P221DCTR, P221DCDKR, P221DCCT, ERA-2AEB2210P, ERA-2AEB2210X-ND

Buy Now Datasheet
Singapore, Singapore
SMD 221 OHM 16W Resistor
52-ERA-2AEB2210X
SMD 221 OHM 16W Resistor 52-ERA-2AEB2210X
RES SMD 221 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2210X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 221 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2210X can be used for catalog matching and distributor lookup.

RES SMD 221 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2210X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 221 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 221 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2210X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 49W8758 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
49W8758
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 49W8758
Thin Film Resistor,Chip,0402,1 /16W, 0.1% RoHS Compliant: Yes

Thin Film Resistor,Chip,0402,1/16W, 0.1% RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB2210X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB2210X
Resistors - Chip Resistor - Surface Mount ERA-2AEB2210X
RES SMD 221 OHM 0.1% 1/16W 0402

RES SMD 221 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 918499-ERA-2AEB2210X 52-ERA-2AEB2210X 49W8758 ERA-2AEB2210X
Product Name Chip Resistor - Surface Mount - ERA-2AEB2210X SMD 221 OHM 16W Resistor Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film Thin Film (Chip) Thin Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging 0402 (1005 Metric) 0402 0402; 0402 (1005 Metric)
Resistance Range 221 ohms 221 ohms
Power Rating 0.0630 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through-Hole Resistors - 1-1623719-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details