Panasonic Res, 21K5, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB2152X

Description
RES, 21K5, 0.1%, 0.063W, METAL FILM/0402; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 21K5, 0.1%, 0.063W, METAL FILM/0402; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 21K5, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8757 - Newark, An Avnet Company
Chicago, IL, United States
Res, 21K5, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8757
Res, 21K5, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8757
RES, 21K5, 0.1%, 0.063W, METAL FILM/0402; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 21K5, 0.1%, 0.063W, METAL FILM/0402; Resistance:21.5kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB2152X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB2152X
Resistors - Chip Resistor - Surface Mount ERA-2AEB2152X
RES SMD 21.5KOHM 0.1% 1/16W 0402

RES SMD 21.5KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors
Product Number 49W8757 ERA-2AEB2152X
Product Name Res, 21K5, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 21500 ohms 21500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Resistors - 3-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
4 suppliers