Panasonic SMD 2.15KOHM 16W Resistor ERA-2AEB2151X

Description
RES SMD 2.15KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2151X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.15KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.15KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2151X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.15KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2151X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.15KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.15KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2151X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.15KOHM 16W Resistor
52-ERA-2AEB2151X
SMD 2.15KOHM 16W Resistor 52-ERA-2AEB2151X
RES SMD 2.15KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2151X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.15KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.15KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2151X can be used for catalog matching and distributor lookup.

RES SMD 2.15KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2151X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.15KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.15KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2151X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1057419-ERA-2AEB2151X
Resistors - Chip Resistor - Surface Mount 1057419-ERA-2AEB2151X
Win Source Part Number: 1057419-ERA-2AEB2151 X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 2.15 kOhms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CPF0402B2K15E1; TNPW04022K15BEED; RT0402BRD072K15L; ERA-2AEB1961X; ERA2AEB2321X; CPF0402B2K0E1; CPF0402B2K32E1ERA-2A EB2151X.; ERA2AEB2151X; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-2AEB2151P,P2.15K DCCT,P2.15KDCTR,ERA2 AEB2151X,ERA-2AEB215 1X-ND,P2.15KDCDKR Base Product Number: ERA-2AE

Win Source Part Number: 1057419-ERA-2AEB2151X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2.15 kOhms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CPF0402B2K15E1; TNPW04022K15BEED; RT0402BRD072K15L; ERA-2AEB1961X; ERA2AEB2321X; CPF0402B2K0E1; CPF0402B2K32E1ERA-2AEB2151X.; ERA2AEB2151X;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA-2AEB2151P,P2.15KDCCT,P2.15KDCTR,ERA2AEB2151X,ERA-2AEB2151X-ND,P2.15KDCDKR
Base Product Number: ERA-2AE

Buy Now Datasheet
Res, 2K15, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8756 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K15, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8756
Res, 2K15, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8756
RES, 2K15, 0.1%, 0.063W, METAL FILM/0402; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 2K15, 0.1%, 0.063W, METAL FILM/0402; Resistance:2.15kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AEB2151X 1057419-ERA-2AEB2151X 49W8756
Product Name SMD 2.15KOHM 16W Resistor Resistors - Chip Resistor - Surface Mount Res, 2K15, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 2150 ohms 2150 ohms 2150 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details