Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB2101X

Description
RES SMD 2.1K OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 2.1K OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AEB2101X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB2101X
Resistors - Chip Resistor - Surface Mount ERA-2AEB2101X
RES SMD 2.1K OHM 0.1% 1/16W 0402

RES SMD 2.1K OHM 0.1% 1/16W 0402

Supplier's Site
Res, 2K1, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W8753 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K1, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W8753
Res, 2K1, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W8753
RES, 2K1, 0.1%, 0.063W, METAL FILM, 0402; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 2K1, 0.1%, 0.063W, METAL FILM, 0402; Resistance:2.1kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2AEB2101X 49W8753
Product Name Resistors - Chip Resistor - Surface Mount Res, 2K1, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 2100 ohms 2100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567797 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details