Panasonic SMD 2.05KOHM 16W Resistor ERA-2AEB2051X

Description
RES SMD 2.05KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2051X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.05KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.05KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2051X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2.05KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2051X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.05KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.05KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2051X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 2.05KOHM 16W Resistor
52-ERA-2AEB2051X
SMD 2.05KOHM 16W Resistor 52-ERA-2AEB2051X
RES SMD 2.05KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2051X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.05KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.05KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2051X can be used for catalog matching and distributor lookup.

RES SMD 2.05KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB2051X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.05KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.05KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB2051X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 2K05, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8750 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K05, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8750
Res, 2K05, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8750
RES, 2K05, 0.1%, 0.063W, METAL FILM/0402; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 2K05, 0.1%, 0.063W, METAL FILM/0402; Resistance:2.05kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - ERA-2AEB2051X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB2051X
Resistors - Chip Resistor - Surface Mount ERA-2AEB2051X
RES SMD 2.05KOHM 0.1% 1/16W 0402

RES SMD 2.05KOHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AEB2051X 49W8750 ERA-2AEB2051X
Product Name SMD 2.05KOHM 16W Resistor Res, 2K05, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 2050 ohms 2050 ohms 2050 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 1691746 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details