Panasonic Automotive SMD 25V 63mW Resistor ERA-2AEB202X

Description
0402 2kR 0.1% Thin Film SMD Resistor, 25V, 63mW, AEC-Q200 Product overview: ERA-2AEB202X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB202X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 2kR 0.1% Thin Film SMD Resistor, 25V, 63mW, AEC-Q200 Product overview: ERA-2AEB202X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB202X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive SMD 25V 63mW Resistor
52-ERA-2AEB202X
Automotive SMD 25V 63mW Resistor 52-ERA-2AEB202X
0402 2kR 0.1% Thin Film SMD Resistor, 25V, 63mW, AEC-Q200 Product overview: ERA-2AEB202X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB202X can be used for catalog matching and distributor lookup.

0402 2kR 0.1% Thin Film SMD Resistor, 25V, 63mW, AEC-Q200 Product overview: ERA-2AEB202X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 25V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 25V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB202X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - 1326205-ERA-2AEB202X - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1326205-ERA-2AEB202X
Resistors - Chip Resistor - Surface Mount 1326205-ERA-2AEB202X
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1326205-ERA-2AEB202X Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 2 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P2.0KDCTR,P2.0KDCCT, ERA2AEB202X,P2.0KDCD KR Base Product Number: ERA-2AE RoHS Status: ROHS3 Compliant

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1326205-ERA-2AEB202X
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 2 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P2.0KDCTR,P2.0KDCCT,ERA2AEB202X,P2.0KDCDKR
Base Product Number: ERA-2AE
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
RES SMD 2K OHM 0.1% 1/16W 0402 - 590-ERA-2AEB202X - Utmel Electronic Limited
Hong Kong, China
RES SMD 2K OHM 0.1% 1/16W 0402
590-ERA-2AEB202X
RES SMD 2K OHM 0.1% 1/16W 0402 590-ERA-2AEB202X
RES SMD 2K OHM 0.1% 1/16W 0402

RES SMD 2K OHM 0.1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - ERA-2AEB202X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB202X
Chip Resistor - Surface Mount ERA-2AEB202X
RES SMD 2K OHM 0.1% 1/16W 0402

RES SMD 2K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 49W8747 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
49W8747
Res, Metal Film (Thin Film), 2K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 49W8747
RES, METAL FILM (THIN FILM), 2K, 0.1%, 0.063W, 0402, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50VRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K, 0.1%, 0.063W, 0402, REEL; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 2K, 0.1%, 0.063W, 0402; Resistance Panasonic - 53W3938 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 2K, 0.1%, 0.063W, 0402; Resistance Panasonic
53W3938
Res, Metal Film (Thin Film), 2K, 0.1%, 0.063W, 0402; Resistance Panasonic 53W3938
RES, METAL FILM (THIN FILM), 2K, 0.1%, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 2K, 0.1%, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 52-ERA-2AEB202X 1326205-ERA-2AEB202X 590-ERA-2AEB202X ERA-2AEB202X 49W8747 53W3938
Product Name Automotive SMD 25V 63mW Resistor Resistors - Chip Resistor - Surface Mount RES SMD 2K OHM 0.1% 1/16W 0402 Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 2K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 2K, 0.1%, 0.063W, 0402; Resistance Panasonic
Technology / Construction THIN FILM MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 50 volts 50 volts
Operating AC Voltage 25 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details