Panasonic Chip Resistor - Surface Mount ERA-2AEB201X

Description
RES SMD 200 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 200 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERA-2AEB201X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB201X
Chip Resistor - Surface Mount ERA-2AEB201X
RES SMD 200 OHM 0.1% 1/16W 0402

RES SMD 200 OHM 0.1% 1/16W 0402

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 200R, 0.1%, 0.063W, 0402; Resistance Panasonic - 53W3937 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 200R, 0.1%, 0.063W, 0402; Resistance Panasonic
53W3937
Res, Metal Film (Thin Film), 200R, 0.1%, 0.063W, 0402; Resistance Panasonic 53W3937
RES, METAL FILM (THIN FILM), 200R, 0.1%, 0.063W, 0402; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 200R, 0.1%, 0.063W, 0402; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 200R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 49W8746 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 200R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
49W8746
Res, Metal Film (Thin Film), 200R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 49W8746
RES, METAL FILM (THIN FILM), 200R, 0.1%, 0.063W, 0402, REEL; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 200R, 0.1%, 0.063W, 0402, REEL; Resistance:200ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Chip Resistors Resistors Resistors
Product Number ERA-2AEB201X 53W3937 49W8746
Product Name Chip Resistor - Surface Mount Res, Metal Film (Thin Film), 200R, 0.1%, 0.063W, 0402; Resistance Panasonic Res, Metal Film (Thin Film), 200R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 200 ohms 200 ohms 200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Power Rating 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Operating Temperature -55 to 155 C (-67 to 311 F)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details