Panasonic SMD 19.6KOHM 16W Resistor ERA-2AEB1962X

Description
RES SMD 19.6KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1962X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 19.6KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 19.6KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1962X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 19.6KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1962X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 19.6KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 19.6KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1962X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 19.6KOHM 16W Resistor
52-ERA-2AEB1962X
SMD 19.6KOHM 16W Resistor 52-ERA-2AEB1962X
RES SMD 19.6KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1962X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 19.6KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 19.6KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1962X can be used for catalog matching and distributor lookup.

RES SMD 19.6KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1962X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 19.6KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 19.6KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1962X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AEB1962X
870705-ERA-2AEB1962X
Chip Resistor - Surface Mount - ERA-2AEB1962X 870705-ERA-2AEB1962X
Manufacturer: Panasonic Win Source Part Number: 870705-ERA-2AEB1962X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 19.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: ERA-2AEB1962P, P19.6KDCDKR, ERA-2AEB1962X-ND, ERA2AEB1962X, P19.6KDCTR, P19.6KDCCT

Manufacturer: Panasonic
Win Source Part Number: 870705-ERA-2AEB1962X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 19.6 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: ERA-2AEB1962P, P19.6KDCDKR, ERA-2AEB1962X-ND, ERA2AEB1962X, P19.6KDCTR, P19.6KDCCT

Buy Now Datasheet
Res, 19K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8745 - Newark, An Avnet Company
Chicago, IL, United States
Res, 19K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8745
Res, 19K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8745
RES, 19K6, 0.1%, 0.063W, METAL FILM/0402; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 19K6, 0.1%, 0.063W, METAL FILM/0402; Resistance:19.6kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2AEB1962X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB1962X
Chip Resistor - Surface Mount ERA-2AEB1962X
RES SMD 19.6KOHM 0.1% 1/16W 0402

RES SMD 19.6KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERA-2AEB1962X 870705-ERA-2AEB1962X 49W8745 ERA-2AEB1962X
Product Name SMD 19.6KOHM 16W Resistor Chip Resistor - Surface Mount - ERA-2AEB1962X Res, 19K6, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) MetalFilm Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 19600 ohms 19600 ohms 19600 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details