Panasonic Res, Metal Film (Thin Film), 18Kohm, 0.1%, 0.063W; Resistance Panasonic ERA-2AEB183X.

Description
RES, METAL FILM (THIN FILM), 18KOHM, 0.1%, 0.063W; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 18KOHM, 0.1%, 0.063W; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 18Kohm, 0.1%, 0.063W; Resistance Panasonic - 29AC5524 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 18Kohm, 0.1%, 0.063W; Resistance Panasonic
29AC5524
Res, Metal Film (Thin Film), 18Kohm, 0.1%, 0.063W; Resistance Panasonic 29AC5524
RES, METAL FILM (THIN FILM), 18KOHM, 0.1%, 0.063W; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 18KOHM, 0.1%, 0.063W; Resistance:18kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5524
Product Name Res, Metal Film (Thin Film), 18Kohm, 0.1%, 0.063W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402
Resistance Range 18000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1311303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers