Panasonic Res, Metal Film (Thin Film), 1K8, 0.1%, 0.063W, 0402; Resistance Panasonic ERA-2AEB182X

Description
RES, METAL FILM (THIN FILM), 1K8, 0.1%, 0.063W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K8, 0.1%, 0.063W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K8, 0.1%, 0.063W, 0402; Resistance Panasonic - 05X8510 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K8, 0.1%, 0.063W, 0402; Resistance Panasonic
05X8510
Res, Metal Film (Thin Film), 1K8, 0.1%, 0.063W, 0402; Resistance Panasonic 05X8510
RES, METAL FILM (THIN FILM), 1K8, 0.1%, 0.063W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K8, 0.1%, 0.063W, 0402; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K8, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 49W8732 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K8, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
49W8732
Res, Metal Film (Thin Film), 1K8, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 49W8732
RES, METAL FILM (THIN FILM), 1K8, 0.1%, 0.063W, 0402, REEL; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K8, 0.1%, 0.063W, 0402, REEL; Resistance:1.8kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 05X8510 49W8732
Product Name Res, Metal Film (Thin Film), 1K8, 0.1%, 0.063W, 0402; Resistance Panasonic Res, Metal Film (Thin Film), 1K8, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 1800 ohms 1800 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details