Panasonic Res, 18K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB1822X

Description
RES, 18K2, 0.1%, 0.063W, METAL FILM/0402; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 18K2, 0.1%, 0.063W, METAL FILM/0402; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 18K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8735 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8735
Res, 18K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8735
RES, 18K2, 0.1%, 0.063W, METAL FILM/0402; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 18K2, 0.1%, 0.063W, METAL FILM/0402; Resistance:18.2kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9699 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9699
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9699
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 49W8735 56AK9699
Product Name Res, 18K2, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402
Resistance Range 18200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

BGRV, BSRV, BWRV Rectangular Type (For Automotive) -  - KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 1 to 56000 ohms
View Details
Resistor - 52-BVT-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details