Panasonic Res, Metal Film (Thin Film), 180R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic ERA-2AEB181X

Description
RES, METAL FILM (THIN FILM), 180R, 0.1%, 0.063W, 0402, REEL; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 180R, 0.1%, 0.063W, 0402, REEL; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 180R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 49W8731 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 180R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
49W8731
Res, Metal Film (Thin Film), 180R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 49W8731
RES, METAL FILM (THIN FILM), 180R, 0.1%, 0.063W, 0402, REEL; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 180R, 0.1%, 0.063W, 0402, REEL; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 180R, 0.1%, 0.063W, 0402; Resistance Panasonic - 05X8509 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 180R, 0.1%, 0.063W, 0402; Resistance Panasonic
05X8509
Res, Metal Film (Thin Film), 180R, 0.1%, 0.063W, 0402; Resistance Panasonic 05X8509
RES, METAL FILM (THIN FILM), 180R, 0.1%, 0.063W, 0402; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 180R, 0.1%, 0.063W, 0402; Resistance:180ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thin Film 0402 180 Ohm 0.1% 1/16W 25ppm/C Molded SMD Punched Carrier T/R - 590-ERA-2AEB181X - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0402 180 Ohm 0.1% 1/16W 25ppm/C Molded SMD Punched Carrier T/R
590-ERA-2AEB181X
Res Thin Film 0402 180 Ohm 0.1% 1/16W 25ppm/C Molded SMD Punched Carrier T/R 590-ERA-2AEB181X
Res Thin Film 0402 180 Ohm 0.1% 1/16W 25ppm/C Molded SMD Punched Carrier T/R

Res Thin Film 0402 180 Ohm 0.1% 1/16W 25ppm/C Molded SMD Punched Carrier T/R

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors
Product Number 49W8731 05X8509 590-ERA-2AEB181X
Product Name Res, Metal Film (Thin Film), 180R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 180R, 0.1%, 0.063W, 0402; Resistance Panasonic Res Thin Film 0402 180 Ohm 0.1% 1/16W 25ppm/C Molded SMD Punched Carrier T/R
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 180 ohms 180 ohms 180 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623710-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27 ohms
Tolerance 5 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details