Panasonic SMD 174 OHM 16W Resistor ERA-2AEB1740X

Description
RES SMD 174 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1740X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 174 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 174 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1740X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 174 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1740X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 174 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 174 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1740X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 174 OHM 16W Resistor
52-ERA-2AEB1740X
SMD 174 OHM 16W Resistor 52-ERA-2AEB1740X
RES SMD 174 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1740X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 174 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 174 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1740X can be used for catalog matching and distributor lookup.

RES SMD 174 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1740X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 174 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 174 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1740X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 174R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8725 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8725
Res, 174R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8725
RES, 174R, 0.1%, 0.063W, METAL FILM/0402; Resistance:174ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 174R, 0.1%, 0.063W, METAL FILM/0402; Resistance:174ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB1740X - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB1740X
Resistors - Chip Resistor - Surface Mount ERA-2AEB1740X
RES SMD 174 OHM 0.1% 1/16W 0402

RES SMD 174 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AEB1740X 49W8725 ERA-2AEB1740X
Product Name SMD 174 OHM 16W Resistor Res, 174R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 174 ohms 174 ohms 174 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details