The ERA-2AEB1650X is a surface mount chip resistor from Win Source Electronics, designed for high reliability applications. It features a resistance value of 165 ohms with a tolerance of ±0.1%, and a power rating of 0.063W (1/16W). This resistor is compliant with AEC-Q200 standards, making it suitable for automotive applications. It operates effectively within a temperature range of -55°C to +155°C and has a low temperature coefficient of resistance (TCR) of ±100 ppm/°C. The component is packaged in a 0402 (1005 metric) format, with a quantity of 10,000 pieces per reel. The product is RoHS compliant and unaffected by REACH regulations, ensuring it meets environmental standards.
Manufacturer: Panasonic
Win Source Part Number: 870704-ERA-2AEB1650X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 165 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P165DCTR, ERA2AEB1650X, P165DCDKR, ERA-2AEB1650X-ND, ERA-2AEB1650P, P165DCCT
RES SMD 165 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1650X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 165 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 165 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1650X can be used for catalog matching and distributor lookup.
Res Thin Film 0402 165 Ohm 0.1% 0.063W ±25ppm/°C Molded SMD Punched Carrier T/R
RES, 165R, 0.1%, 0.063W, METAL FILM/0402; Resistance:165ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 870704-ERA-2AEB1650X | 52-ERA-2AEB1650X | 590-ERA-2AEB1650X | 49W8719 |
| Product Name | Chip Resistor - Surface Mount - ERA-2AEB1650X | SMD 165 OHM 16W Resistor | Res Thin Film 0402 165 Ohm 0.1% 0.063W ±25ppm/°C Molded SMD Punched Carrier T/R | Res, 165R, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film | Thin Film (Chip); Thin Film | MetalFilm |
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |
| Mounting / Packaging | 0402 (1005 Metric) | Surface Mount Technology (SMT / SMD); Surface Mount | 0402; 0402 [1005 Metric] | |
| Resistance Range | 165 ohms | 165 ohms | 165 ohms | |
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0630 watts |