Panasonic Chip Resistor - Surface Mount - ERA-2AEB161X ERA-2AEB161X

Description
Manufacturer: Panasonic Win Source Part Number: 918498-ERA-2AEB161X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 160 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P160DCTR, P160DCDKR, P160DCCT, ERA2AEB161X
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 918498-ERA-2AEB161X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 160 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P160DCTR, P160DCDKR, P160DCCT, ERA2AEB161X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - ERA-2AEB161X
918498-ERA-2AEB161X
Chip Resistor - Surface Mount - ERA-2AEB161X 918498-ERA-2AEB161X
Manufacturer: Panasonic Win Source Part Number: 918498-ERA-2AEB161X Series: ERA-2A Operating Temperature Range: -55°C ~ 155°C Features: 160 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film Package: 0402 (1005 Metric) Package: Reel - TR Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Other Part Number: P160DCTR, P160DCDKR, P160DCCT, ERA2AEB161X

Manufacturer: Panasonic
Win Source Part Number: 918498-ERA-2AEB161X
Series: ERA-2A
Operating Temperature Range: -55°C ~ 155°C
Features: 160 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Other Part Number: P160DCTR, P160DCDKR, P160DCCT, ERA2AEB161X

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 160 Ohm Resistor
52-ERA-2AEB161X
Automotive SMD 160 Ohm Resistor 52-ERA-2AEB161X
160 Ohm 0.1% 0402 SMD Thin Film Resistor, AEC-Q200 Product overview: ERA-2AEB161X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 160 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 160 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB161X can be used for catalog matching and distributor lookup.

160 Ohm 0.1% 0402 SMD Thin Film Resistor, AEC-Q200 Product overview: ERA-2AEB161X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 160 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 160 Ohm, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB161X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - ERA-2AEB161X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB161X
Resistors - Chip Resistor - Surface Mount ERA-2AEB161X
RES SMD 160 OHM 0.1% 1/16W 0402

RES SMD 160 OHM 0.1% 1/16W 0402

Supplier's Site
Res, 16R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W8713 - Newark, An Avnet Company
Chicago, IL, United States
Res, 16R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W8713
Res, 16R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W8713
RES, 16R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 16R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:160ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 160 OHM 0.1% 1/16W 0402 - 590-ERA-2AEB161X - Utmel Electronic Limited
Hong Kong, China
RES SMD 160 OHM 0.1% 1/16W 0402
590-ERA-2AEB161X
RES SMD 160 OHM 0.1% 1/16W 0402 590-ERA-2AEB161X
RES SMD 160 OHM 0.1% 1/16W 0402

RES SMD 160 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 918498-ERA-2AEB161X 52-ERA-2AEB161X ERA-2AEB161X 49W8713 590-ERA-2AEB161X
Product Name Chip Resistor - Surface Mount - ERA-2AEB161X Automotive SMD 160 Ohm Resistor Resistors - Chip Resistor - Surface Mount Res, 16R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic RES SMD 160 OHM 0.1% 1/16W 0402
Technology / Construction MetalFilm; Thin Film (Chip) Thin Film (Chip) MetalFilm Thin Film (Chip); Thin Film
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 160 ohms 160 ohms 160 ohms 160 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567559P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0047 ohms
View Details