Panasonic Res, 1K54, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB1541X

Description
RES, 1K54, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 1K54, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 1K54, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8708 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K54, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8708
Res, 1K54, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8708
RES, 1K54, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K54, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.54kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 49W8708
Product Name Res, 1K54, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1540 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details