Panasonic SMD 16W 25V Resistor ERA-2AEB153X

Description
15kR 0.1% 1/16W 25V 0402 SMD Metal Film Resistor Product overview: ERA-2AEB153X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB153X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15kR 0.1% 1/16W 25V 0402 SMD Metal Film Resistor Product overview: ERA-2AEB153X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB153X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16W 25V Resistor
52-ERA-2AEB153X
SMD 16W 25V Resistor 52-ERA-2AEB153X
15kR 0.1% 1/16W 25V 0402 SMD Metal Film Resistor Product overview: ERA-2AEB153X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB153X can be used for catalog matching and distributor lookup.

15kR 0.1% 1/16W 25V 0402 SMD Metal Film Resistor Product overview: ERA-2AEB153X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W, 25V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 25V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB153X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 15K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 53W8418 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 15K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
53W8418
Res, Metal Film (Thin Film), 15K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 53W8418
RES, METAL FILM (THIN FILM), 15K, 0.1%, 0.063W, 0402, REEL; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 15K, 0.1%, 0.063W, 0402, REEL; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 15K, 0.1%, 0.063W, 0402; Resistance Panasonic - 53W8333 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 15K, 0.1%, 0.063W, 0402; Resistance Panasonic
53W8333
Res, Metal Film (Thin Film), 15K, 0.1%, 0.063W, 0402; Resistance Panasonic 53W8333
RES, METAL FILM (THIN FILM), 15K, 0.1%, 0.063W, 0402; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 15K, 0.1%, 0.063W, 0402; Resistance:15kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AEB153X 53W8418 53W8333
Product Name SMD 16W 25V Resistor Res, Metal Film (Thin Film), 15K, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 15K, 0.1%, 0.063W, 0402; Resistance Panasonic
Technology / Construction METAL FILM MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 50 volts
Operating AC Voltage 25 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details