Panasonic Res, Metal Film (Thin Film), 1K5, 0.1%, 0.063W, 0402; Resistance Panasonic ERA-2AEB152X

Description
RES, METAL FILM (THIN FILM), 1K5, 0.1%, 0.063W, 0402; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 1K5, 0.1%, 0.063W, 0402; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 1K5, 0.1%, 0.063W, 0402; Resistance Panasonic - 08N2077 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K5, 0.1%, 0.063W, 0402; Resistance Panasonic
08N2077
Res, Metal Film (Thin Film), 1K5, 0.1%, 0.063W, 0402; Resistance Panasonic 08N2077
RES, METAL FILM (THIN FILM), 1K5, 0.1%, 0.063W, 0402; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K5, 0.1%, 0.063W, 0402; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K5, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 05X8508 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K5, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
05X8508
Res, Metal Film (Thin Film), 1K5, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 05X8508
RES, METAL FILM (THIN FILM), 1K5, 0.1%, 0.063W, 0402, REEL; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K5, 0.1%, 0.063W, 0402, REEL; Resistance:1.5kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2AEB152X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB152X
Chip Resistor - Surface Mount ERA-2AEB152X
RES SMD 1.5K OHM 0.1% 1/16W 0402

RES SMD 1.5K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 08N2077 05X8508 ERA-2AEB152X
Product Name Res, Metal Film (Thin Film), 1K5, 0.1%, 0.063W, 0402; Resistance Panasonic Res, Metal Film (Thin Film), 1K5, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 1500 ohms 1500 ohms 1500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details