Panasonic RES SMD 150 OHM 0.1% 1/16W 0402 ERA-2AEB151X

Description
RES SMD 150 OHM 0.1% 1/16W 0402
Datasheet
Description
RES SMD 150 OHM 0.1% 1/16W 0402
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES SMD 150 OHM 0.1% 1/16W 0402 - 590-ERA-2AEB151X - Utmel Electronic Limited
Hong Kong, China
RES SMD 150 OHM 0.1% 1/16W 0402
590-ERA-2AEB151X
RES SMD 150 OHM 0.1% 1/16W 0402 590-ERA-2AEB151X
RES SMD 150 OHM 0.1% 1/16W 0402

RES SMD 150 OHM 0.1% 1/16W 0402

Supplier's Site
Res, Metal Film (Thin Film), 150R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 55W9401 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 150R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
55W9401
Res, Metal Film (Thin Film), 150R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 55W9401
RES, METAL FILM (THIN FILM), 150R, 0.1%, 0.063W, 0402, REEL; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 150R, 0.1%, 0.063W, 0402, REEL; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 150R, 0.1%, 0.063W, 0402; Resistance Panasonic - 05X8507 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 150R, 0.1%, 0.063W, 0402; Resistance Panasonic
05X8507
Res, Metal Film (Thin Film), 150R, 0.1%, 0.063W, 0402; Resistance Panasonic 05X8507
RES, METAL FILM (THIN FILM), 150R, 0.1%, 0.063W, 0402; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 150R, 0.1%, 0.063W, 0402; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-2AEB151X 55W9401 05X8507
Product Name RES SMD 150 OHM 0.1% 1/16W 0402 Res, Metal Film (Thin Film), 150R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic Res, Metal Film (Thin Film), 150R, 0.1%, 0.063W, 0402; Resistance Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) MetalFilm; Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details