Panasonic Res, Metal Film (Thin Film), 150R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic ERA-2AEB151X.

Description
RES, METAL FILM (THIN FILM), 150R, 0.1%, 0.063W, 0402, REEL; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet
Description
RES, METAL FILM (THIN FILM), 150R, 0.1%, 0.063W, 0402, REEL; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 150R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 29AC5522 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 150R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
29AC5522
Res, Metal Film (Thin Film), 150R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 29AC5522
RES, METAL FILM (THIN FILM), 150R, 0.1%, 0.063W, 0402, REEL; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 150R, 0.1%, 0.063W, 0402, REEL; Resistance:150ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5522
Product Name Res, Metal Film (Thin Film), 150R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details