Panasonic Res, 1K47, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic ERA-2AEB1471X

Description
RES, 1K47, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet
Description
RES, 1K47, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 1K47, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8705 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K47, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8705
Res, 1K47, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8705
RES, 1K47, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K47, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.47kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2AEB1471X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB1471X
Chip Resistor - Surface Mount ERA-2AEB1471X
RES SMD 1.47KOHM 0.1% 1/16W 0402

RES SMD 1.47KOHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 49W8705 ERA-2AEB1471X
Product Name Res, 1K47, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction MetalFilm Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 1470 ohms 1470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details