Panasonic Res Thin Film 0402 14.3K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Punched Carrier T/R ERA-2AEB1432X

Description
Res Thin Film 0402 14.3K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Punched Carrier T/R
Datasheet
Description
Res Thin Film 0402 14.3K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Punched Carrier T/R
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thin Film 0402 14.3K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Punched Carrier T/R - 590-ERA-2AEB1432X - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0402 14.3K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Punched Carrier T/R
590-ERA-2AEB1432X
Res Thin Film 0402 14.3K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Punched Carrier T/R 590-ERA-2AEB1432X
Res Thin Film 0402 14.3K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Punched Carrier T/R

Res Thin Film 0402 14.3K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Punched Carrier T/R

Supplier's Site
Res, 14K3, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8703 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K3, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8703
Res, 14K3, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8703
RES, 14K3, 0.1%, 0.063W, METAL FILM/0402; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 14K3, 0.1%, 0.063W, METAL FILM/0402; Resistance:14.3kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 56AK9675 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
56AK9675
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 56AK9675
THIN FILM RESISTOR,CHIP,0402,1 /16W, 0.1% ROHS COMPLIANT: YES

THIN FILM RESISTOR,CHIP,0402,1/16W, 0.1% ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 590-ERA-2AEB1432X 49W8703 56AK9675
Product Name Res Thin Film 0402 14.3K Ohm 0.1% 1/16W ±25ppm/°C Molded SMD Punched Carrier T/R Res, 14K3, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Configuration Single Resistor Single Resistor Single Resistor
Technology / Construction Thin Film (Chip); Thin Film MetalFilm Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric] 0402
Resistance Range 14300 ohms 14300 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567733P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Through Hole Resistors - 2019-CF1/2C393J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details