Panasonic Resistors - Chip Resistor - Surface Mount ERA-2AEB1402X

Description
RES SMD 14K OHM 0.1% 1/16W 0402
Description
RES SMD 14K OHM 0.1% 1/16W 0402

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - ERA-2AEB1402X - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
ERA-2AEB1402X
Resistors - Chip Resistor - Surface Mount ERA-2AEB1402X
RES SMD 14K OHM 0.1% 1/16W 0402

RES SMD 14K OHM 0.1% 1/16W 0402

Supplier's Site
Res, 14K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W8700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W8700
Res, 14K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W8700
RES, 14K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 14K, 0.1%, 0.063W, METAL FILM, 0402; Resistance:14kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors
Product Number ERA-2AEB1402X 49W8700
Product Name Resistors - Chip Resistor - Surface Mount Res, 14K, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
Technology / Construction Thin Film (Chip) MetalFilm
Mounting / Packaging 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 14000 ohms 14000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details