Panasonic SMD 137 OHM 16W Resistor ERA-2AEB1370X

Description
RES SMD 137 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1370X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 137 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 137 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1370X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 137 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1370X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 137 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 137 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1370X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 137 OHM 16W Resistor
52-ERA-2AEB1370X
SMD 137 OHM 16W Resistor 52-ERA-2AEB1370X
RES SMD 137 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1370X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 137 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 137 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1370X can be used for catalog matching and distributor lookup.

RES SMD 137 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1370X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 137 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 137 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1370X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1047365-ERA-2AEB1370X
Resistors - Chip Resistor - Surface Mount 1047365-ERA-2AEB1370X
Win Source Part Number: 1047365-ERA-2AEB1370 X Category: Resistors>Chip Resistor - Surface Mount Series: ERA-2A Features: Automotive AEC-Q200 Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±0.1% Temperature Coefficient: ±25ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thin Film Number of Terminations: 2 Resistance: 137 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): CPF0402B150RE1; CPF0402B140RE1; RT0402BRD07137RL; ERA2AEB1430X; RT0402BRD07150RL; RT0402BRD07130RLERA2 AEB1370X; ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Panasonic Electronic Components Other Names: ERA-2AEB1370P,P137DC DKR,ERA2AEB1370X,P13 7DCCT,ERA-2AEB1370X- ND,P137DCTR Base Product Number: ERA-2AE

Win Source Part Number: 1047365-ERA-2AEB1370X
Category: Resistors>Chip Resistor - Surface Mount
Series: ERA-2A
Features: Automotive AEC-Q200
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±0.1%
Temperature Coefficient: ±25ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thin Film
Number of Terminations: 2
Resistance: 137 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): CPF0402B150RE1; CPF0402B140RE1; RT0402BRD07137RL; ERA2AEB1430X; RT0402BRD07150RL; RT0402BRD07130RLERA2AEB1370X;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Panasonic Electronic Components
Other Names: ERA-2AEB1370P,P137DCDKR,ERA2AEB1370X,P137DCCT,ERA-2AEB1370X-ND,P137DCTR
Base Product Number: ERA-2AE

Buy Now Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 49W8695 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
49W8695
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 49W8695
Thin Film Resistor,Chip,0402,1 /16W, 0.1% RoHS Compliant: Yes

Thin Film Resistor,Chip,0402,1/16W, 0.1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 52-ERA-2AEB1370X 1047365-ERA-2AEB1370X 49W8695
Product Name SMD 137 OHM 16W Resistor Resistors - Chip Resistor - Surface Mount Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 137 ohms 137 ohms
Power Rating 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R221GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 3-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
4 suppliers