Panasonic SMD 1.33KOHM 16W Resistor ERA-2AEB1331X

Description
RES SMD 1.33KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1331X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.33KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.33KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1331X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 1.33KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1331X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.33KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.33KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1331X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 1.33KOHM 16W Resistor
52-ERA-2AEB1331X
SMD 1.33KOHM 16W Resistor 52-ERA-2AEB1331X
RES SMD 1.33KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1331X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.33KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.33KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1331X can be used for catalog matching and distributor lookup.

RES SMD 1.33KOHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1331X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.33KOHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 1.33KOHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1331X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1K33, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic - 49W8693 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K33, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
49W8693
Res, 1K33, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic 49W8693
RES, 1K33, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 1K33, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.33kohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERA-2AEB1331X 49W8693
Product Name SMD 1.33KOHM 16W Resistor Res, 1K33, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic
Technology / Construction Thin Film MetalFilm
Mounting / Packaging 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 1330 ohms 1330 ohms
Power Rating 0.0630 watts 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9360 ohms
View Details
4 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details