Panasonic Res, 13R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic ERA-2AEB131X

Description
RES, 13R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes
Description
RES, 13R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 13R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic - 49W8689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 13R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic
49W8689
Res, 13R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic 49W8689
RES, 13R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

RES, 13R, 0.1%, 0.063W, METAL FILM, 0402; Resistance:130ohm; Resistance Tolerance:± 0.1%; Power Rating:63mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Resistor Type:High Reliability RoHS Compliant: Yes

Supplier's Site
RES SMD 130 OHM 0.1% 1/16W 0402 - 590-ERA-2AEB131X - Utmel Electronic Limited
Hong Kong, China
RES SMD 130 OHM 0.1% 1/16W 0402
590-ERA-2AEB131X
RES SMD 130 OHM 0.1% 1/16W 0402 590-ERA-2AEB131X
RES SMD 130 OHM 0.1% 1/16W 0402

RES SMD 130 OHM 0.1% 1/16W 0402

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors
Product Number 49W8689 590-ERA-2AEB131X
Product Name Res, 13R, 0.1%, 0.063W, Metal Film, 0402; Resistance Panasonic RES SMD 130 OHM 0.1% 1/16W 0402
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm Thin Film (Chip); Thin Film
Mounting / Packaging 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); Surface Mount
Resistance Range 130 ohms 130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622826-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details