Panasonic Res, Metal Film (Thin Film), 12Kohm, 0.1%, 0.063W; Resistance Panasonic ERA-2AEB123X.

Description
RES, METAL FILM (THIN FILM), 12KOHM, 0.1%, 0.063W; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes
Description
RES, METAL FILM (THIN FILM), 12KOHM, 0.1%, 0.063W; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, Metal Film (Thin Film), 12Kohm, 0.1%, 0.063W; Resistance Panasonic - 29AC5521 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 12Kohm, 0.1%, 0.063W; Resistance Panasonic
29AC5521
Res, Metal Film (Thin Film), 12Kohm, 0.1%, 0.063W; Resistance Panasonic 29AC5521
RES, METAL FILM (THIN FILM), 12KOHM, 0.1%, 0.063W; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 12KOHM, 0.1%, 0.063W; Resistance:12kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Product Range:ERA Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 29AC5521
Product Name Res, Metal Film (Thin Film), 12Kohm, 0.1%, 0.063W; Resistance Panasonic
Configuration Single Resistor
Technology / Construction MetalFilm; Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Resistance Range 12000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 97.6 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details