Panasonic SMD 16W Resistor ERA-2AEB122X

Description
1.2kR 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB122X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB122X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2kR 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB122X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB122X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 16W Resistor
52-ERA-2AEB122X
SMD 16W Resistor 52-ERA-2AEB122X
1.2kR 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB122X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB122X can be used for catalog matching and distributor lookup.

1.2kR 0.1% 1/16W 0402 SMD Thin Film Resistor Product overview: ERA-2AEB122X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB122X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Metal Film (Thin Film), 1K2, 0.1%, 0.063W, 0402; Resistance Panasonic - 05X8506 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K2, 0.1%, 0.063W, 0402; Resistance Panasonic
05X8506
Res, Metal Film (Thin Film), 1K2, 0.1%, 0.063W, 0402; Resistance Panasonic 05X8506
RES, METAL FILM (THIN FILM), 1K2, 0.1%, 0.063W, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K2, 0.1%, 0.063W, 0402; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Metal Film (Thin Film), 1K2, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic - 49W8681 - Newark, An Avnet Company
Chicago, IL, United States
Res, Metal Film (Thin Film), 1K2, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic
49W8681
Res, Metal Film (Thin Film), 1K2, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic 49W8681
RES, METAL FILM (THIN FILM), 1K2, 0.1%, 0.063W, 0402, REEL; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

RES, METAL FILM (THIN FILM), 1K2, 0.1%, 0.063W, 0402, REEL; Resistance:1.2kohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERA-2AEB122X - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERA-2AEB122X
Chip Resistor - Surface Mount ERA-2AEB122X
RES SMD 1.2K OHM 0.1% 1/16W 0402

RES SMD 1.2K OHM 0.1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 52-ERA-2AEB122X 05X8506 49W8681 ERA-2AEB122X
Product Name SMD 16W Resistor Res, Metal Film (Thin Film), 1K2, 0.1%, 0.063W, 0402; Resistance Panasonic Res, Metal Film (Thin Film), 1K2, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic Chip Resistor - Surface Mount
Resistance Range 1200 ohms 1200 ohms 1200 ohms 1200 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Operating DC Voltage 25 volts 50 volts
Operating AC Voltage 25 volts 50 volts
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176757-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details