RES, METAL FILM (THIN FILM), 120R, 0.1%, 0.063W, 0402; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film); Voltage Rating:50V RoHS Compliant: Yes
RES, METAL FILM (THIN FILM), 120R, 0.1%, 0.063W, 0402, REEL; Resistance:120ohm; Resistance Tolerance:± 0.1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Metal Film (Thin Film) RoHS Compliant: Yes
RES SMD 120 OHM 0.1% 1/16W 0402
| Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | 05X8505 | 49W8677 | ERA-2AEB121X |
| Product Name | Res, Metal Film (Thin Film), 120R, 0.1%, 0.063W, 0402; Resistance Panasonic | Res, Metal Film (Thin Film), 120R, 0.1%, 0.063W, 0402, Reel; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Technology / Construction | MetalFilm; Thin Film (Chip) | MetalFilm; Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0402; 0402 [1005 Metric] | 0402; 0402 [1005 Metric] | |
| Resistance Range | 120 ohms | 120 ohms | 120 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |