RES SMD 1.21KOHM 0.1% 1/16W 0402
RES SMD 1.21KOHM 0.1% 1/16W 0402
RES, 1K21, 0.1%, 0.063W, METAL FILM/0402; Resistance:1.21kohm;
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Chip Resistors | Resistors |
| Product Number | ERA-2AEB1211X | ERA-2AEB1211X | 49W8679 |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount | Res, 1K21, 0.1%, 0.063W, Metal Film/0402; Resistance Panasonic |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | MetalFilm |
| Mounting / Packaging | 0402; 0402 (1005 Metric) | 0402; 0402 [1005 Metric] | |
| Resistance Range | 1210 ohms | 1210 ohms | 1210 ohms |
| Tolerance | 0.1000 +/- % | 0.1000 +/- % | 0.1000 +/- % |