Panasonic SMD 118 OHM 16W Resistor ERA-2AEB1180X

Description
RES SMD 118 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1180X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 118 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 118 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1180X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 118 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1180X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 118 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 118 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1180X can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 118 OHM 16W Resistor
52-ERA-2AEB1180X
SMD 118 OHM 16W Resistor 52-ERA-2AEB1180X
RES SMD 118 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1180X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 118 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 118 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1180X can be used for catalog matching and distributor lookup.

RES SMD 118 OHM 0.1% 1/16W 0402 Product overview: ERA-2AEB1180X from Panasonic is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 118 OHM, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 118 OHM, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-ERA-2AEB1180X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic - 49W8674 - Newark, An Avnet Company
Chicago, IL, United States
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
49W8674
Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic 49W8674
Thin Film Resistor,Chip,0402,1 /16W, 0.1% RoHS Compliant: Yes

Thin Film Resistor,Chip,0402,1/16W, 0.1% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 52-ERA-2AEB1180X 49W8674
Product Name SMD 118 OHM 16W Resistor Thin Film Resistor,chip,0402,1/16W, 0.1% Rohs Compliant Panasonic
Technology / Construction Thin Film Thin Film (Chip)
Mounting / Packaging 0402 (1005 Metric) 0402
Resistance Range 118 ohms
Power Rating 0.0630 watts
Operating DC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756656 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers